Analog Devices, Inc. DC968A-C
Description
The Analog Devices DC968A-C, LT1952EGN-1, LTC3900CS8, LT4430ES6 Demo Board is an industrial power supply designed to provide a regulated output voltage of 12V at 12A from an input voltage range of 36V to 75V. It features a high efficiency, low noise, and low ripple design, making it ideal for a variety of industrial applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. Additionally, the board is designed to be easy to use and configure, making it a great choice for any industrial power supply application.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Lifecycle StatusProduction (Last Updated: 2 years ago)
- Number of Pins0
- EU RoHSCompliant
- ECCN (US)EAR99
- HTS8473.30.11.80
- AutomotiveNo
- PPAPNo
- Manufacturer Lifecycle StatusPRODUCTION (Last Updated: 2 years ago)
- RoHSNon-Compliant
- Part StatusActive
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 830 | RFQ |


Product
Brand
Articles
Tools