web counter

Analog Devices, Inc. DC968A-D

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom Power SupplyDistributed Control SystemIndustrial

ECAD Model:

Description

Analog Devices DC968A-D is a demo board that features the LT1952EGN-1, a high-efficiency, low-noise, synchronous step-down DC/DC converter. It is designed to provide a regulated output voltage from a wide input voltage range. The LTC3900CS8 is a high-efficiency, low-noise, synchronous step-down DC/DC converter with integrated power MOSFETs. It is designed to provide a regulated output voltage from a wide input voltage range. The LT4430ES6 Demo Board is an isolated DC/DC power converter that provides a regulated output voltage from a wide input voltage range. It is designed for industrial automation applications and features a wide input voltage range, high efficiency, and low noise. The Isolated DC/DC Power Converter is designed for industrial automation applications and features a wide input voltage range, high efficiency, and low noise. It is designed to provide a regulated output voltage from a wide input voltage range.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT1952
  • Series
    LT1952
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Isolated DC/DC Converter
  • Subcategory
    Development Tools
  • Output Voltage
    28 V
  • Output Current
    4 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    36 V to 72 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.3290RFQ
Analog DevicesDriver 6A 1-OUT Non-Inv 10-Pin MSOP EP T/R0RFQ
Analog Devices, Inc.0RFQ