Analog Devices Inc. EKIT01-HMCAD1511BOARD EVAL FOR HMCAD1511
The Analog Devices EKIT01-HMCAD1511 Evaluation Kit is a comprehensive tool for evaluating the performance of the HMCAD1511 High Speed, Low Power Analog to Digital Converter. This kit includes a wide range of components and features to help users evaluate the performance of the HMCAD1511 in a variety of instrumentation and measurement applications. The kit includes a USB-based evaluation board, a power supply, a set of cables, and a software package. The evaluation board is designed to provide a simple and easy-to-use platform for evaluating the performance of the HMCAD1511. The board includes a variety of connectors and features to allow users to quickly and easily connect the HMCAD1511 to a variety of external devices. The power supply provides a stable and reliable power source for the HMCAD1511. The set of cables included in the kit allows users to quickly and easily connect the HMCAD1511 to a variety of external devices. The software package includes a variety of tools and features to help users evaluate the performance of the HMCAD1511 in a variety of instrumentation and measurement applications. The Analog Devices EKIT01-HMCAD1511 Evaluation Kit is an ideal tool for evaluating the performance of the HMCAD1511 in a variety of instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusCONTACT ADI (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- SeriesEasyBoard™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberHMCAD1511
- InterfaceLVDS, SPI, Serial
- Number of Bits8
- Utilized IC / PartHMCAD1511
- Supplied ContentsBoard(s)
- Data InterfaceLVDS, Serial, SPI
- Evaluation KitYes
- Sampling Rate (Per Second)1G
- Number of A/D Converters4
- Input Range2Vpp
- Power (Typ) @ Conditions710mW @ 1GSPS
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | Switching Voltage Regulators LT3489 - 2MHz Boost DC/DC Converter with 2.5A Switch and Soft-Start | 132 | RFQ |


Product
Brand
Articles
Tools