Analog Devices Inc. AD9233-125EBZBOARD EVALUATION FOR AD9233
Description
The Analog Devices AD9233-125EBZ Evaluation Board is designed to evaluate the performance of the AD9233 12-bit, 125-MSPS, 1.8V ADC, Power Management IC. This board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, and a comprehensive set of software tools for data acquisition and analysis. The board is designed to provide a complete evaluation platform for the AD9233, allowing users to quickly and easily evaluate the performance of the device.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / Case125
- Number of Pins48
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9233
- Operating Supply Voltage1.9V
- Number of Channels1
- InterfaceParallel, Serial
- Operating Supply Current236mA
- Number of Bits12
- Min Input Voltage1V
- Max Input Voltage1V
- Utilized IC / PartAD9233
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceSerial
- Resolution1.5 B
- Sampling Rate125 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)125M
- Number of A/D Converters1
- Input Capacitance8pF
- Signal to Noise Ratio (SNR)69.5 dB
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions455mW @125MSPS
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MCU 8-Bit PIC12 PIC RISC 1.75KB Flash 2.5/3.3/5V 8-Pin SOIC T/R | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN-S | 296 | RFQ | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN-S | 23 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube | 0 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin PDIP Tube | 53 | BUY | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DIP | 5 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD9515BCPZ - Clock Distribution, 1.6 GHz, 3.135V-3.465V supply, 2 Outputs, LFCSP-32 | 7 | BUY | |
| ON Semiconductor | Buffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak T/R | 1 | RFQ | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN | 1 | RFQ | |
| Microchip Technology | IC MCU 8BIT 1.75KB FLASH 8DFN | 8 | RFQ |


Product
Brand
Articles
Tools