web counter

Analog Devices Inc. EKIT01-HMCAD1520BOARD EVAL ADC HMCAD1520

Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 7
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 1
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 2
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 3
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 4
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 5
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 6
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 7
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 1
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 1
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 2
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 3
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 4
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 5
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 6
Analog Devices Inc. EKIT01-HMCAD1520 Reference Design 7

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementOscilloscopeSTB Satellite ReceiverUSB Power Management

ECAD Model:

Description

The Analog Devices EKIT01-HMCAD1520 Evaluation Kit is a comprehensive tool for evaluating the performance of the HMCAD1520 High Speed, Low Power Analog to Digital Converter. This kit includes a full suite of hardware and software components to enable users to quickly and easily evaluate the performance of the HMCAD1520. The kit includes a USB-based evaluation board, a software development environment, and a variety of test and measurement tools. The evaluation board features a high-speed, low-power analog-to-digital converter, a wide range of input and output connectors, and a variety of signal conditioning and control components. The software development environment includes a comprehensive set of drivers, libraries, and example programs to enable users to quickly and easily develop their own applications. The test and measurement tools include a variety of oscilloscopes, signal generators, and other instruments to enable users to accurately measure and analyze the performance of the HMCAD1520. The Analog Devices EKIT01-HMCAD1520 Evaluation Kit is an ideal tool for engineers and researchers who need to evaluate the performance of the HMCAD1520 in their applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bag
  • Series
    EasyBoard™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Interface
    LVDS, SPI, Serial
  • Utilized IC / Part
    HMCAD1520
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS, Serial, SPI
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1G
  • Number of A/D Converters
    4
  • Input Range
    2Vpp
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining