web counter

Analog Devices Inc. EV-ADF4106SD1ZBOARD EVAL FOR ADF4106SD1Z

Analog Devices Inc. EV-ADF4106SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4106SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4106SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4106SD1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomSatelliteTest EquipmentWireless LANRadar SystemBasestation

ECAD Model:

Description

The Analog Devices EV-ADF4106SD1Z Evaluation Board is designed to evaluate the performance of the ADF4106 PLL Frequency Synthesizer. This board is ideal for use in communications and telecom applications, providing a wide range of frequency synthesis capabilities. It features a low-noise, low-power design, and is capable of generating frequencies up to 1.2 GHz. The board also includes a variety of test points and connectors for easy evaluation and debugging. The EV-ADF4106SD1Z Evaluation Board is a great tool for engineers and designers looking to quickly and accurately evaluate the performance of the ADF4106 PLL Frequency Synthesizer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    6GHz
  • Base Part Number
    ADF4106
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Operating Supply Current
    13mA
  • Utilized IC / Part
    ADF4106
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC, I/O EXPANDER, 16BIT, 10MHZ, QFN-24 - More Details4703BUY
Analog Devices Inc.IC HOT SWAP CTRL PMBUS 16LFCSP100BUY
Analog Devices Inc.QUAD CHANNEL FLEXI IO; 16-BIT AD8RFQ
Analog Devices Inc.QUAD CHANNEL FLEXI IO; 16-BIT AD5000RFQ
Analog Devices Inc.ANALOG DEVICES ADR4525BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4525 Series, 2.5V, NSOIC-85RFQ
Microchip TechnologyMICROCHIP - 24LC32A/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins2500RFQ
Analog Devices Inc.ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP-3025RFQ
Analog Devices Inc.IC REG BUCK ADJ 50MA SYNC 8LFCSP15RFQ