STMicroelectronics STuW81300-EVBRF Development Tools Evaluation Kit of STuW81300 Wideband RF Microwave VCO & PLLComplete Your Design
The STMicroelectronics STuW81300-EVB is a Wideband RF/Microwave PLL Fractional/Integer Frequency Synthesizer Evaluation Board and GUI. It is designed to evaluate the performance of the STuW81300, a wideband RF/microwave PLL fractional/integer frequency synthesizer. The board includes a GUI for easy configuration and evaluation of the device, as well as a wide range of features for communications and telecom applications. It is ideal for testing and evaluating the performance of the STuW81300 in a variety of applications, including wireless communications, satellite communications, and radar systems. The board also includes a wide range of features for testing and evaluating the performance of the device, such as a frequency range of up to 6 GHz, a wide range of modulation formats, and a wide range of output power levels.
- TypeParameter
- RoHSN
- BrandSTMicroelectronics
- ManufacturerSTMicroelectronics
- Factory Pack QuantityFactory Pack Quantity1
- PackagingBulk
- SeriesSTUW81300-EVB
- SubcategoryDevelopment Tools
- Product TypeRF Development Tools
- Product CategoryRF Development Tools
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | 24810 | RFQ | |
| STMicroelectronics | ARM Microcontrollers - MCU 32BIT CORTEX M3 64PINS 128KB | 13440 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117DT33TR - LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-3 | 29177 | RFQ |


Product
Brand
Articles
Tools