web counter

Analog Devices Inc. EV-ADF4156SD1ZBOARD EVAL FOR ADF4156

Analog Devices Inc. EV-ADF4156SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4156SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4156SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4156SD1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomSatelliteTest EquipmentWireless LANRadar SystemBasestation

ECAD Model:

Description

The Analog Devices EV-ADF4156SD1Z Evaluation Board is designed to evaluate the ADF4156 6.2-GHz Fractional-N PLL Frequency Synthesizer. This board is ideal for use in communications and telecom applications, providing a convenient platform for testing and evaluating the performance of the ADF4156. The board features a wide range of components, including a low-noise voltage regulator, a low-noise clock oscillator, and a high-performance RF amplifier. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADF4156. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the ADF4156 in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    6.2GHz
  • Base Part Number
    ADF4156
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    26mA
  • Utilized IC / Part
    ADF4156
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • Embedded
    No
  • Secondary Attributes
    6.2GHz
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining