web counter

Analog Devices Inc. EVAL-ADF4007EBZ1BOARD EVALUATION FOR ADF4007EB1

Analog Devices Inc. EVAL-ADF4007EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4007EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4007EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4007EBZ1 Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomSatelliteBroadband AccessWireless LANPortable Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-ADF4007EBZ1 Evaluation Board is designed to evaluate the performance of the ADF4007 7.5-GHz PLL Frequency Synthesizer. This board is ideal for applications in communications and telecom, such as cellular base stations, Wi-Fi, and other wireless systems. The board features a wide range of features, including a low-noise voltage-controlled oscillator (VCO), a low-noise prescaler, and a low-noise phase-frequency detector. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a complete evaluation platform for the ADF4007, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    External
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    7.5GHz
  • Base Part Number
    ADF4007
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    15V
  • Operating Supply Current
    13mA
  • Utilized IC / Part
    ADF4007
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL
  • Embedded
    No
  • Secondary Attributes
    7.5GHz
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADE7953ACPZENERGY METERING, 28LFCSP7610RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins0RFQ
Analog Devices Inc.Multifunction Metering IC I2C/SPI/UART Interface 28-Pin LFCSP EP T/R5RFQ
Analog Devices Inc.Digital Isolator CMOS 4-CH 1Mbps 8-Pin SOIC N T/R9947RFQ
Analog Devices Inc.DGTL ISO 2.5KV GEN PURP 16SOIC5RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM1401CRWZ - Digital Isolator, Quad, 4 Channel, 32 ns, 2.7 V, 5.5 V, SOIC, 16 Pins52RFQ