web counter

Analog Devices Inc. EV-ADF4153SD1ZANALOG DEVICES EV-ADF4153SD1Z ADF4153SD1Z EVALUATION MODULE

Analog Devices Inc. EV-ADF4153SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4153SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4153SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4153SD1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomSatelliteTest EquipmentWireless LANRadar SystemBasestation

ECAD Model:

Description

The Analog Devices EV-ADF4153SD1Z Evaluation Board is designed to evaluate the performance of the ADF4153 Fractional-N PLL Frequency Synthesizer, a communications and telecom IC. This board features a wide range of components, including a low-noise voltage regulator, a low-noise clock oscillator, and a high-performance PLL. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the ADF4153. The board is designed to provide a wide range of frequency synthesis capabilities, including frequency hopping, frequency division, and frequency multiplication. It is ideal for applications such as wireless communications, satellite communications, and radar systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    4GHz
  • Base Part Number
    ADF4153
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    20mA
  • Utilized IC / Part
    ADF4153
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
WIZnetEthernet ICs 3in1 Enet Controller TCP/IP MAC PHY25824RFQ