web counter

Analog Devices Inc. EV-ADF4113HVSD1ZANALOG DEVICES EV-ADF4113HVSD1Z EVALUATION BOARD I.C. ADF4113HV

Analog Devices Inc. EV-ADF4113HVSD1Z Reference Design 1
Analog Devices Inc. EV-ADF4113HVSD1Z Reference Design 1
Analog Devices Inc. EV-ADF4113HVSD1Z Reference Design 1
Analog Devices Inc. EV-ADF4113HVSD1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomPoint to Point RadioTest EquipmentWireless LANBasestation

ECAD Model:

Description

The Analog Devices EV-ADF4113HVSD1Z Evaluation Board is designed to evaluate the ADF4113HV Integer-N PLL Frequency Synthesizer, a communications and telecom IC. This board features a wide range of features, including a low-noise power supply, a high-performance voltage-controlled oscillator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and evaluation of the ADF4113HV. The board is designed to provide a comprehensive evaluation platform for the ADF4113HV, allowing for quick and easy evaluation of the device's performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    25MHz
  • Base Part Number
    ADF4113
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    11mA
  • Utilized IC / Part
    ADF4113HV
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Skyworks Solutions Inc.RF IC FRONT END 780-960MHZ 16QFN20BUY
ON SemiconductorIC RF TXRX MCU ISM<1GHZ11BUY
ON SemiconductorIC RF TXRX MCU ISM<1GHZ8892BUY
C&KSWITCH TACTILE SPST-NO 0.05A 16V2895RFQ
NDK America, Inc.CRYSTAL 32.7680KHZ 12.5PF SMD300000RFQ