web counter

Analog Devices Inc. EV-ADF4157SD1ZEval Board EV-ADF4157SD1Z Freq Synthesiz

Analog Devices Inc. EV-ADF4157SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4157SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4157SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4157SD1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomSatelliteTest EquipmentWireless LANRadar SystemBasestation

ECAD Model:

Description

The Analog Devices EV-ADF4157SD1Z Evaluation Board is designed to evaluate the ADF4157 High Resolution 6 GHz Fractional-N PLL Frequency Synthesizer. This board is ideal for applications in communications and telecom, such as cellular base stations, point-to-point radios, and satellite communications. The board features a wide range of features, including a low-noise power supply, a high-performance fractional-N PLL, and a wide range of output frequencies. The board also includes a USB interface for easy programming and control. The board is designed to provide a reliable and accurate platform for evaluating the performance of the ADF4157 Frequency Synthesizer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    6GHz
  • Base Part Number
    ADF4157
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    23mA
  • Utilized IC / Part
    ADF4157
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • Embedded
    No
  • Secondary Attributes
    6GHz
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining