web counter

Analog Devices Inc. EV-ADF4360-1EB1ZANALOG DEVICES EV-ADF4360-1EB1Z ADF4360-1EB1Z EVALUATION MODULE

Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 5
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 2
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 3
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 4
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 5
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 2
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 3
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 4
Analog Devices Inc. EV-ADF4360-1EB1Z Reference Design 5

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsTest EquipmentWireless LANCATV ApplicationsWireless Headset

ECAD Model:

Description

The Analog Devices EV-ADF4360-1EB1Z Evaluation Board is a comprehensive solution for evaluating the ADF4360-1 Integrated PLL and VCO Frequency Synthesizer. This board is designed for consumer electronics applications and provides a complete platform for testing and evaluating the performance of the ADF4360-1. It features a wide range of features, including a low-noise power supply, a high-performance VCO, and a wide range of frequency tuning options. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and testing. With its comprehensive features and easy-to-use design, the EV-ADF4360-1EB1Z Evaluation Board is an ideal solution for evaluating the performance of the ADF4360-1 in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 months ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    250MHz
  • Base Part Number
    ADF4360
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    9V
  • Interface
    USB
  • Operating Supply Current
    50mA
  • Utilized IC / Part
    ADF4360-1
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    2.25GHz, 200kHz PFD
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 3KV 4CH GEN PURP 16SOIC688RFQ
Analog Devices Inc.DGTL ISO 3000VRMS 4CH GP 16QSOP1000RFQ
Analog Devices Inc.DGTL ISO 3000VRMS 4CH GP 16QSOP1658BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES ADUM1400BRWZ Digital Isolator, Quad, 4 Channel, 50 ns, 2.7 V, 5.5 V, SOIC, 16 Pins0RFQ
Analog Devices Inc.DGTL ISO 2500VRMS 4CH GP 16SOIC5000RFQ
Analog Devices Inc.DGTL ISO 2500VRMS 4CH GP 16SOIC24444BUY
Analog Devices Inc.ANALOG DEVICES - ADUM1402BRWZ - Digital Isolator, Quad, 4 Channel, 50 ns, 2.7 V, 5.5 V, SOIC, 16 Pins35800RFQ
Analog Devices Inc.DGTL ISO 3KV 4CH GEN PURP 16SOIC23629RFQ
Analog Devices Inc.DGTL ISO 3.75KV GEN PURP 16-SOIC1886BUY
Analog Devices Inc.Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W T/R15000RFQ
Load more