web counter

Analog Devices Inc. EV-ADF4360-3EB1ZBOARD EVAL FOR ADF4360-3

Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 5
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 2
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 3
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 4
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 5
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 2
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 3
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 4
Analog Devices Inc. EV-ADF4360-3EB1Z Reference Design 5

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsTest EquipmentWireless LANCATV ApplicationsWireless Headset

ECAD Model:

Description

The Analog Devices EV-ADF4360-3EB1Z Evaluation Board is a consumer electronics device designed to evaluate the performance of the ADF4360-3 Integrated PLL and VCO Frequency Synthesizer. It features a wide range of frequency synthesis capabilities, including a wide frequency range of up to 3.5 GHz, a low phase noise of -90 dBc/Hz, and a fast lock time of less than 1 ms. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate its performance. The EV-ADF4360-3EB1Z Evaluation Board is an ideal solution for applications such as wireless communications, radar, and test and measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    250MHz
  • Base Part Number
    ADF4360
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    9V
  • Interface
    USB
  • Operating Supply Current
    50mA
  • Utilized IC / Part
    ADF4360-3
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    1.8GHz, 200kHz PFD
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADF4360-5BCPZ. VOLTAGE CONTROLLED OSCILLATOR, 1.4GHZ, LFCSP-2425RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ