web counter

Analog Devices Inc. EV-ADF4360-8EB1ZANALOG DEVICES EV-ADF4360-8EB1Z ADF4360-8EB1Z EVALUATION MODULE

Analog Devices Inc. EV-ADF4360-8EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-8EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-8EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-8EB1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsTest EquipmentWireless LANCATV ApplicationsWireless Headset

ECAD Model:

Description

The Analog Devices EV-ADF4360-8EB1Z Evaluation Board is designed to evaluate the performance of the ADF4360-8 Integrated PLL and VCO Frequency Synthesizer. This board is ideal for consumer electronics applications such as radio frequency (RF) transceivers, wireless local area networks (WLANs), and other wireless communication systems. It features a wide range of frequency synthesizer functions, including a low-noise VCO, a low-power PLL, and a wide range of output frequencies. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board for their specific application. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    400MHz
  • Base Part Number
    ADF4360
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    9V
  • Interface
    USB
  • Operating Supply Current
    40mA
  • Utilized IC / Part
    ADF4360-8
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    Differential Output
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Comparator Single R-R I/P 5.5V 8-Pin MSOP T/R3000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.IC, HIGH SPEED COMP, SINGLE, 3.5NS MSOP8 - More Details44BUY
Analog Devices Inc.Clock Generator 10MHz to 250MHz-IN 400MHz-OUT 24-Pin LFCSP EP Tray1908RFQ
Analog Devices Inc.Comparator Single R-R I/P 5.5V 8-Pin MSOP T/R2104BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ