Analog Devices Inc. EVAL-AD5424EBZBOARD EVALUATION FOR AD5424
The Analog Devices EVAL-AD5424EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5424, an 8-bit, high bandwidth multiplying DAC with a parallel interface. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users get the most out of their AD5424. It includes a power supply, a reference voltage, a voltage divider, a voltage output buffer, and a digital-to-analog converter. The board also includes a variety of connectors and jumpers to allow for easy connection to external devices. The board is designed to be used with a variety of software packages, including LabVIEW, MATLAB, and Visual Studio. With its wide range of features, the EVAL-AD5424EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD5424.
- TypeParameter
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5424
- InterfaceParallel
- Number of Bits8
- Utilized IC / PartAD5424
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate20.4 Msps
- Evaluation KitYes
- Settling Time30μs
- Sampling Rate (Per Second)20.4M
- Number of DAC Channels1
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAC 8BIT MULTIPLYING 16-TSSOP | 50 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 145MHZ RRO SOT23-5 | 6857 | RFQ | |
| Analog Devices Inc. | DAC 1-CH R-2R 8-bit 16-Pin TSSOP T/R | 34 | BUY | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R | 534 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps High Perf 145 MHz | 4000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR01ARZ.. Zener Single Diode, SOIC, 8 Pins | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins | 9942 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 10V 10mA 8-Pin SOIC N T/R | 8 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | 250 | RFQ | |
| Analog Devices Inc. | DAC 1-CH R-2R 8-bit 20-Pin LFCSP EP Tray | 6 | RFQ | |
| Analog Devices Inc. | IC DAC 8BIT MULTIPLYING 20-LFCSP | 6 | BUY |


Product
Brand
Articles
Tools