web counter

Analog Devices, Inc. EVAL-AD5428EBZ

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Power ManagementSignal/Waveform GeneratorUltrasound ImagingBattery Powered InstrumentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5428EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD5428, an 8-bit parallel input, dual-channel, current output DAC. The board features a power management system that allows for easy configuration of the power supply and the DAC. It also includes a variety of test points and connectors for easy connection to external components. The board is designed to provide a comprehensive evaluation of the AD5428's performance, including its linearity, accuracy, and power consumption. The board also includes a graphical user interface for easy configuration and monitoring of the DAC.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Compliant
  • Part Status
    Unconfirmed
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-4815000RFQ