Analog Devices Inc. EVAL-AD5433EBZBOARD EVAL FOR AD5433
The Analog Devices EVAL-AD5433EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5433, a 10-bit, high bandwidth multiplying digital-to-analog converter (DAC) with a parallel interface. This board is designed to provide a complete platform for evaluating the performance of the AD5433 in instrumentation and measurement applications. It features a wide range of features, including a low-noise power supply, a high-speed parallel interface, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is designed to be used with a variety of development tools, including the Analog Devices VisualDSP++ software, which provides a graphical user interface for programming and debugging the AD5433.
- TypeParameter
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5433
- InterfaceParallel
- Number of Bits10
- Utilized IC / PartAD5433
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate20.4 Msps
- Evaluation KitYes
- Settling Time35ns
- Sampling Rate (Per Second)20.4M
- Number of DAC Channels1
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAC 10BIT MULTIPLYING 20TSSOP | 20 | BUY | |
| Analog Devices Inc. | DAC 1-CH R-2R 10-bit 20-Pin LFCSP EP | 300 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 145MHZ RRO SOT23-5 | 6857 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR01ARZ.. Zener Single Diode, SOIC, 8 Pins | 10 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 10V 10mA 8-Pin SOIC N T/R | 8 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R | 534 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins | 9942 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | 250 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps High Perf 145 MHz | 4000 | RFQ | |
| Analog Devices Inc. | 10BIT DAC PARALLEL I/F, SMD, 5433 | 50 | RFQ | |
| Analog Devices Inc. | IC DAC 10BIT MULTIPLYING 20TSSOP | 1014 | RFQ |


Product
Brand
Articles
Tools