web counter

Analog Devices, Inc. EVAL-AD5440EBZ

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Power ManagementSignal/Waveform GeneratorUltrasound ImagingBattery Powered InstrumentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5440EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5428, a 10-bit parallel input, dual-channel, current output DAC. This evaluation board features a power management system that allows for easy testing and evaluation of the AD5428. The board includes two 10-bit DACs, each with a separate power supply, and a power management system that allows for easy testing and evaluation of the AD5428. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control of the board. The board is designed to provide a complete solution for evaluating the performance of the AD5428.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Compliant
  • Part Status
    Unconfirmed
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R0RFQ
Analog Devices Inc.DGT ISO 2.5KV RS422/RS485 20SOIC0RFQ