Analog Devices Inc. EVAL-AD5445EBZBOARD EVALUATION FOR AD5445
The Analog Devices EVAL-AD5445EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5445, a 12-bit, high bandwidth multiplying digital-to-analog converter (DAC) with a parallel interface. This board is designed to provide a complete platform for evaluating the performance of the AD5445 in instrumentation and measurement applications. It features a wide range of features, including a low-noise power supply, a high-speed parallel interface, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive platform for evaluating the performance of the AD5445 in a variety of instrumentation and measurement applications.
- TypeParameter
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5445
- InterfaceParallel
- Number of Bits12
- Utilized IC / PartAD5445
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate20 Msps
- Evaluation KitYes
- Settling Time30ns
- Sampling Rate (Per Second)20M
- Number of DAC Channels1
- DAC TypeCurrent
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD7730BRUZ. Analogue to Digital Converter, 24 bit, Single, 4.75 V, 5.25 V, TSSOP | 5206 | RFQ | |
| Analog Devices Inc. | IC ADC BRIDGE TRANSDUCER 24TSSOP | 5000 | RFQ | |
| Analog Devices Inc. | IC ADC BRDGE TRANSDCR 24SOIC TR | 1000 | RFQ | |
| Analog Devices Inc. | IC ADC TRANSDUCER BRIDGE 24TSSOP | 3 | RFQ | |
| Analog Devices Inc. | IC ADC BRIDGE TRANSDUCER 24TSSOP | 3660 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7730LBRZAnalogue to Digital Converter, 24 bit, 600 SPS, Single, 2.7 V, 5.25 V, SOIC | 23 | BUY | |
| Analog Devices Inc. | IC ADC TRANSDUCER BRIDGE 24SOIC | 47 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-8 | 1000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7730BRZ - Analog to Digital Converter, 24 bit, 1.2 kSPS, Differential, Single Ended, Serial, Single, 4.75 V | 3530 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7730BNZ Analogue to Digital Converter, 24 bit, 1.2 kSPS, Single, 2.7 V, 5.25 V, DIP | 1 | RFQ | |
| Analog Devices Inc. | IC ADC BRDGE TRANSDCR 24SOIC TR | 189 | BUY | |
| Analog Devices Inc. | IC ADC TRANSDUCER BRIDGE 24TSSOP | 10 | BUY |


Product
Brand
Articles
Tools