Analog Devices Inc. EVAL-AD5445SDZBOARD EVAL FOR AD5445
The Analog Devices EVAL-AD5445SDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5445, a 12-bit, high bandwidth multiplying digital-to-analog converter (DAC) with a parallel interface. This board is designed to provide a complete platform for evaluating the performance of the AD5445 in instrumentation and measurement applications. It features a wide range of features, including a low-noise power supply, a high-speed parallel interface, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including data acquisition, signal conditioning, and control systems.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5445
- Operating Supply Voltage5.5V
- InterfaceParallel, USB
- Operating Supply Current600nA
- Number of Bits12
- Utilized IC / PartAD5445
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Resolution1.5 B
- Sampling Rate20.4 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)20.4M
- Number of DAC Channels1
- DAC TypeCurrent
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | 12BIT DAC PARALLEL I/F, SMD, 5445 | 30 | RFQ | |
| Analog Devices Inc. | IC DAC 12BIT PARALL IOUT 20TSSOP | 15 | BUY | |
| Analog Devices Inc. | DAC 1-CH R-2R 12-bit 20-Pin LFCSP EP | 1000 | BUY | |
| Analog Devices Inc. | IC OPAMP VFB 145MHZ RRO SOT23-5 | 6857 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 10V SC70 | 10000 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R | 534 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins | 9942 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | 250 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps High Perf 145 MHz | 4000 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 145MHZ RRO SOT23-5 | 5000 | RFQ | |
| Analog Devices Inc. | DAC 1-CH R-2R 12-bit 20-Pin TSSOP T/R | 800 | BUY |


Product
Brand
Articles
Tools