web counter

Analog Devices Inc. EVAL-AD5447EBZEVALUATION BOARD FOR 8-/10-/12-BIT, PARALLEL INPUT, DUAL-CHANNEL, CURRENT OUTPUT DAC

Analog Devices Inc. EVAL-AD5447EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5447EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5447EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5447EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Power ManagementSignal/Waveform GeneratorUltrasound ImagingBattery Powered InstrumentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5447EBZ is an evaluation board for the AD5428, a 12-bit parallel input, dual-channel, current output DAC. It is designed to provide a platform for evaluating the performance of the AD5428 in a variety of applications. The board features a power management system that allows for the evaluation of the AD5428 in both low-power and high-power modes. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is ideal for evaluating the performance of the AD5428 in a variety of applications, including motor control, industrial automation, and medical instrumentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5447
  • Operating Supply Voltage
    5.5V
  • Interface
    Parallel
  • Number of Bits
    12
  • Utilized IC / Part
    AD5447
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    1.5 B
  • Sampling Rate
    21.3 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    80ns
  • Sampling Rate (Per Second)
    21.3M
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SWITCH QUAD SPDT 20LFCSP25RFQ
Analog Devices Inc.IC SWITCH QUAD SPST 20LFCSP100BUY
Analog Devices Inc.Analog Switch Quad SPDT 20-Pin LFCSP EP T/R2826RFQ