Analog Devices Inc. EVAL-AD5683RSDZAD5683R Tiny 16-Bit SPI nanoDAC Evaluation Board
Description
The Analog Devices EVAL-AD5683RSDZ Evaluation Board is designed to evaluate the performance of the AD5683 Digital to Analog Converter. This board is ideal for applications in communications and telecom, providing a low-cost, easy-to-use platform for evaluating the AD5683. The board features a 16-bit, single-channel, voltage output DAC with a wide operating range of 2.7V to 5.5V. It also includes a precision reference voltage of 2.5V, a power supply, and a serial interface for programming the DAC. The board is designed to be used with a PC or microcontroller, and includes a USB interface for easy connection. The board also includes a graphical user interface for easy configuration and control.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- SeriesnanoDAC+®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD5683
- InterfaceSerial
- Number of Bits16
- Utilized IC / PartAD5683R
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Evaluation KitYes
- Settling Time5μs
- Number of DAC Channels1
- DAC TypeVoltage
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 1.05V 500MA 8MSOP | 3000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8MSOP | 10 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 500MA 8MSOP | 48 | RFQ | |
| Analog Devices Inc. | LDO Regulator Pos 3V 0.5A 8-Pin MSOP T/R | 1000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8MSOP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP8 | 1202 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1V 500MA 8MSOP | 915 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 300MA 8SOIC | 2000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8MSOP | 1000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 500MA 8MSOP | 29 | RFQ |


Product
Brand
Articles
Tools