Analog Devices Inc. EVAL-AD5791SDZBOARD EVAL FOR AD5791
Description
The Analog Devices EVAL-AD5791SDZ Evaluation Board is a high-precision, 20-bit Digital to Analog Converter (DAC) designed for industrial temperature range applications. It features the AD5791, a low-power, low-noise, high-accuracy DAC with a wide operating range of -40°C to +125°C. The board includes a precision voltage reference, a low-noise power supply, and a wide range of digital and analog interfaces. It is ideal for applications such as motor control, process control, and data acquisition. The board also includes a comprehensive set of evaluation software and documentation to help users quickly evaluate the performance of the AD5791.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5791
- Operating Supply Voltage16.5V
- InterfaceSPI, Serial, USB
- Number of Bits20
- Utilized IC / PartAD5791
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2.5 B
- Evaluation KitYes
- Settling Time1μs
- Number of DAC Channels1
- DAC TypeVoltage
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | RF Transmitter ASK/FSK 2.5V/3.3V 24-Pin TSSOP T/R | 2920 | RFQ | |
| Analog Devices Inc. | RF Transmitter ASK/FSK 2.5V/3.3V 24-Pin TSSOP T/R | 3000 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADF7012BRUZ TRANSMITTER, ASK/FSK/GFSK, TSSOP24 | 200 | BUY |


Product
Brand
Articles
Tools