web counter

Linear Technology/Analog Devices DC579ABOARD DAC LTC2600

Linear Technology/Analog Devices DC579A Reference Design 2
Linear Technology/Analog Devices DC579A Reference Design 1
Linear Technology/Analog Devices DC579A Reference Design 2
Linear Technology/Analog Devices DC579A Reference Design 1
Linear Technology/Analog Devices DC579A Reference Design 1
Linear Technology/Analog Devices DC579A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC579A-A, LTC2600CGN Demo board is an octal 16-bit DAC designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0V to 5V, and a high resolution of 16-bits. The board also includes a low-noise, low-power, low-distortion amplifier, allowing for accurate and precise measurements. The board is also equipped with a variety of connectors, including USB, I2C, SPI, and JTAG, making it easy to integrate with other systems. Additionally, the board includes a variety of software tools, such as a GUI, to help users quickly and easily configure the board for their specific application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    1996
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2600
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Settling Time
    10μs
  • Number of DAC Channels
    8
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ