Linear Technology/Analog Devices DC777ABOARD DAC LTC2601
The Analog Devices DC777A-A, LTC2601CDD Demo Board is a single 16-bit rail-to-rail Vout DAC designed for instrumentation and measurement applications. It features a low power, low noise, and high accuracy output, making it ideal for precision measurements. The board includes a wide range of features, such as a programmable gain amplifier, a low-noise reference, and a wide range of output voltage ranges. It also includes a variety of digital and analog input/output connectors, allowing for easy integration into existing systems. The board is designed to be used with the LTC2601CDD DAC, which provides a high-resolution, low-power, and low-noise output. The board is also compatible with a variety of other Analog Devices products, making it a versatile and reliable solution for instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartLTC2601
- Supplied ContentsBoard(s)
- Data InterfaceMICROWIRE™, Serial, SPI™
- Evaluation KitYes
- Settling Time10μs
- Number of DAC Channels1
- DAC TypeVoltage
- Length29mm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 100 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 0 | RFQ | |
| Analog Devices, Inc. | 3000 | RFQ | ||
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ |


Product
Brand
Articles
Tools