web counter

Analog Devices Inc. EVAL-AD7156EBZEvaluation Boards For AD7156

Analog Devices Inc. EVAL-AD7156EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7156EBZ Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Computers and PeripheralsPortableEthernet Switch

ECAD Model:

Description

The Analog Devices EVAL-AD7156EBZ Evaluation Kit is a comprehensive evaluation platform for the AD7156 12-bit, 2-channel analog-to-digital converter (ADC). This kit is designed for use in portable computers, peripherals, and other applications requiring high-precision analog-to-digital conversion. The kit includes a USB-based evaluation board, a software package, and a variety of accessories. The evaluation board features two AD7156 ADCs, each with a 12-bit resolution and a maximum sampling rate of 1.2 MSPS. The board also includes a variety of connectors and headers for easy connection to external components. The included software package provides a graphical user interface for configuring the ADCs and monitoring their performance. The kit also includes a variety of accessories, such as a power supply, cables, and a user manual.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    1.8V~3.6V
  • Base Part Number
    AD7156
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C
  • Utilized IC / Part
    AD7156
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Analog Devices Inc.ANALOG DEVICES - AD7416ARZ - Temperature Sensor IC, Digital, ± 2°C, -40 °C, 85 °C, SOIC, 8 Pins98BUY
Analog Devices Inc.SENSOR DIGITAL -40C-55C 16SOIC1500BUY
Analog Devices Inc.ANALOG DEVICES AD780ARZ. Voltage Reference IC2889RFQ
Analog Devices Inc.ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins0RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Analog Devices Inc.ANALOG DEVICES AD7418ARZTemperature Sensor IC, Digital,2C, -55 C, 125 C, SOIC, 8 Pins6203BUY
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Load more