web counter

Analog Devices Inc. EVAL-AD7175-2SDZAD7175-2 Sigma Delta ADC Evaluation Board

Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7175-2SDZ Reference Design 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementTemperature MonitoringMeasurement InstrumentsScientific InstrumentsProcess Control

ECAD Model:

Description

The EVAL-AD7175-2SDZ Evaluation Kit from Analog Devices is designed to evaluate the AD7175-2 24-bit, 250 kSPS, sigma-delta ADC with 20 us settling and integrated analog input buffers. This instrumentation and measurement kit includes a USB-based evaluation board, a USB cable, and a software package. The evaluation board features a USB-based interface, a power supply, and a set of connectors for connecting to the AD7175-2. The software package includes a GUI, a library of example programs, and a set of reference designs. The GUI allows users to configure the AD7175-2, view data, and perform measurements. The library of example programs provides a quick and easy way to get started with the AD7175-2. The reference designs provide a starting point for customizing the AD7175-2 for specific applications. The EVAL-AD7175-2SDZ Evaluation Kit is ideal for evaluating the performance of the AD7175-2 in a wide range of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7175
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Operating Supply Current
    13mA
  • Number of Bits
    24
  • Utilized IC / Part
    AD7175-2
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    SPI, DSP
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    105mW @ 250kSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 3.3V 200MA 8SOIC185RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.ANALOG DEVICES - ADM660ARZ - DC/DC Adjustable Charge Pump Voltage Converter, 1.5V to 7V in, 3V to 14V/100 mA out, NSOIC-810RFQ
Analog Devices Inc.ANALOG DEVICES ADR445BRZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR445 Series, 5V, NSOIC-85000RFQ
Analog Devices Inc.LDO Regulator Neg -1.22V to -27V 0.2A 5-Pin TSOT T/R9000RFQ
Analog Devices Inc.IC VREF SERIES 5V 8SOIC5RFQ
Analog Devices Inc.ANALOG DEVICES AD8475ARMZ Differential Amplifier, Selectable Gain, 1 Amplifiers, 150 MHz, -40 C, 85 C7RFQ
Analog Devices Inc.LDO Regulator Neg -2.5V 0.2A 5-Pin TSOT T/R20BUY
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 200MA 8SOIC4BUY
Analog Devices Inc.IC REG LINEAR -1.8V 200MA 5TSOT3000BUY
Analog Devices Inc.LDO Regulator Neg 3V -0.2A 5-Pin TSOT T/R3000BUY
Load more