web counter

Analog Devices Inc. EVAL-AD7176-2SDZBOARD EVAL FOR AD7176-2

Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 9
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 9
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7176-2SDZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialMedical and HealthcareIndustrial Process Measurement and ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7176-2SDZ Evaluation Board is designed to evaluate the performance of the AD7176-2, a 24-bit, 250 kSPS Sigma-Delta Analog to Digital Converter. This board is designed for industrial temperature range applications and features a wide range of features, including a low power consumption, high accuracy, and a wide input range. The board also includes a variety of connectors and jumpers to facilitate easy connection to external components. The board also includes a USB interface for easy connection to a PC for data acquisition and control. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7176
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    AD7176-2
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    3 B
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    42.5mW @ 250kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC BUFFER NON-INVERT 6V 14SO19BUY
Diodes IncorporatedIC INVERTER GATE HEX 14TSSOP729BUY
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8SOIC10000RFQ
Toshiba60BUY
Analog Devices Inc.ANALOG DEVICES - AD8606ARMZ-REEL - Operational Amplifier, Dual, 2 Amplifier, 10 MHz, 5 V/µs, 2.7V to 5.5V, MSOP, 8 Pins5373RFQ
Diodes IncorporatedIC BUFFER NON-INVERTING 14TSSOP1004BUY
Nexperia USA Inc.IC BUFFER NON-INVERT 6V 14SO2500BUY
Nexperia USA Inc.IC BUFFER NON-INVERT 6V 14TSSOP12506RFQ