Analog Devices Inc. EVAL-AD7321CBZBOARD EVALUATION FOR AD7321
Description
The Analog Devices EVAL-AD7321CBZ is an evaluation board for the AD7321, a 13-bit, 500 KSPS, 2-channel analog-to-digital converter (ADC). This board is designed for instrumentation and measurement applications, providing a platform for evaluating the performance of the AD7321. It features a wide range of input ranges, including ±10 V, ±5 V, ±2.5 V, and ±1.25 V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a low-noise power supply, a reference voltage, and a temperature sensor. The EVAL-AD7321CBZ is a great tool for evaluating the performance of the AD7321 in a variety of instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBox
- SeriesiCMOS®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7321
- InterfaceSerial
- Number of Bits12
- Utilized IC / PartAD7321
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate500 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)500k
- Number of A/D Converters1
- Input Range±10V
- Power (Typ) @ Conditions17mW @ 500kSPS
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 560MHZ 8SOIC | 249 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC VREF SHUNT 1.225V SOT23 | 93 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 3V SOT23-3 | 1200 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V SOT23-3 | 10 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1583BRTZ-REEL7 - VOLTAGE REF, SERIES, 3V, SOT-23-3 | 15 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.27% SOT23-3 | 100 | BUY |
Load more


Product
Brand
Articles
Tools