web counter

Analog Devices Inc. EVAL-AD7655EDZEVALUATION BOARD FOR AD7655

Analog Devices Inc. EVAL-AD7655EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7655EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7655EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7655EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test EquipmentPortable Medical InstrumentationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7655EDZ is an evaluation board for the PulSAR 48 Lead ADC, Instrumentation and Measurement. It is designed to provide a platform for evaluating the performance of the AD7655 PulSAR ADC. The board includes a variety of features to facilitate testing and evaluation of the ADC, including a precision voltage reference, a low-noise power supply, and a variety of test points and connectors. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board is ideal for use in a variety of applications, including medical imaging, industrial process control, and instrumentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7655
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Operating Supply Current
    15.5mA
  • Number of Bits
    16
  • Utilized IC / Part
    AD7655
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2 B
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    120mW @ 1MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Silicon LabsUSB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R235RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R O/P 12V/24V 8-Pin SOT-23 T/R6000RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8SOIC5RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8MSOP75RFQ
Analog Devices Inc.ANALOG DEVICES - AD8606ACBZ-REEL7 - Operational Amplifier, Dual, 2 Amplifier, 10 MHz, 5 V/µs, 2.7V to 5.5V, WLCSP, 8 Pins2830RFQ
Analog Devices Inc.Charge Pump INV/STPUP -1.5V to -7V/5V to 14V 100mA 8-Pin SOIC N T/R5000RFQ
Analog Devices Inc.IC OPAMP VFB 80MHZ RRO 8SOIC8980RFQ