web counter

Analog Devices Inc. EVAL-AD7656-1CBZAnalog Devices EVAL-AD7656-1CBZ,

Analog Devices Inc. EVAL-AD7656-1CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7656-1CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7656-1CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7656-1CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial ControlInstrumentation and MeasurementPower Line Communication

ECAD Model:

Description

The Analog Devices EVAL-AD7656-1CBZ Evaluation Board is designed to evaluate the performance of the AD7656 16-bit, 250KSPS, 6-channel ADC for power line communication, industrial automation, and motor control applications. This board features a wide range of features, including a low-noise power supply, a high-speed data acquisition system, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a complete evaluation platform for the AD7656, allowing users to quickly and easily evaluate the performance of the device in their applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    iCMOS®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7656
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7656-1
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    6
  • Input Range
    ±4 x VREF
  • Power (Typ) @ Conditions
    140mW @ 250kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8031ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, SOIC, 8 Pins28RFQ
Analog Devices Inc.ANALOG DEVICES AD8031ARTZ-REEL7..Operational Amplifier, Single, 80 MHz, 1 Amplifier, 35 V/s, 2.7V to 12V, SOT-23, 5 Pins10RFQ
Analog Devices Inc.IC VREF SERIES/SHUNT PROG 8SOIC81RFQ
Analog Devices Inc.V-Ref Programmable 2.5V/3V 10mA 8-Pin SOIC N T/R30RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO SGL1500RFQ
Analog Devices Inc.V-Ref Programmable 2.5V/3V 10mA 8-Pin SOIC N T/R2037BUY
Analog Devices Inc.Microphone Preamplifiers Ultralow Distortion Ultralow Noise6000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R I/O ±6V/12V 8-Pin SOIC N T/R18000RFQ
Analog Devices Inc.ANALOG DEVICES AD8031BRZOperational Amplifier, Single, 80 MHz, 1 Amplifier, 30 V/s, 2.7V to 12V, SOIC, 8 Pins179RFQ
Analog Devices, Inc.214RFQ
Analog Devices Inc.IC VREF SERIES/SHUNT PROG 8SOIC20RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin MSOP T/R600RFQ
Load more