Analog Devices, Inc. EVAL-AD7682CBZ
Description
The Analog Devices EVAL-AD7682CBZ is an evaluation board for the PulSAR AD7682, a 16-bit, 250KSPS, 4-channel PulSAR analog-to-digital converter. This board is designed to provide a platform for evaluating the performance of the AD7682 in instrumentation and measurement applications. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a reference voltage of 2.5V, a low-noise power supply, and a USB interface for easy connection to a PC. The EVAL-AD7682CBZ is a great tool for evaluating the performance of the AD7682 in a variety of instrumentation and measurement applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Supported DeviceAD7682BRMZ
- Supported Device TechnologyADC
- Sampling Rate (SPS)500K
- Operating SystemsWin 2000|Win XP
- Interface TypeSerial
- Daughter CardsYes
- Support FPGAYes
- Part StatusUnconfirmed
- TypeEvaluation Board
- Number of Bits16
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | Quad Channel Single ADC SAR 250ksps 16-bit Serial 20-Pin LFCSP EP T/R | 30 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7682BCPZAnalogue to Digital Converter, Quad, 16 bit, 250 kSPS, Single, 2.3 V, 5.5 V, LFCSP | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP8 | 1202 | RFQ | |
| Analog Devices Inc. | IC ADC 16BIT 250K 20-LFCSP | 1500 | BUY |


Product
Brand
Articles
Tools