web counter

Analog Devices, Inc. EVAL-AD7689CBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableIndustrial ControlPortable Medical InstrumentationInstrumentation and MeasurementPower Line CommunicationGPS

ECAD Model:

Description

The Analog Devices EVAL-AD7689CBZ is an evaluation board for the PulSAR AD7689, a 16-bit, 250KSPS, 8-channel PulSAR analog-to-digital converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7689. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a variety of digital interfaces, including SPI, I2C, and UART. The board also includes a variety of on-board components, such as a voltage reference, a temperature sensor, and a power supply. Additionally, the board is compatible with the Analog Devices VisualAnalog software, which allows users to quickly and easily configure and evaluate the performance of the AD7689.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    AD7689BRMZ
  • Supported Device Technology
    ADC
  • Sampling Rate (SPS)
    500K
  • Operating Systems
    Win 2000|Win XP
  • Interface Type
    Serial
  • Daughter Cards
    Yes
  • Support FPGA
    Yes
  • Part Status
    Unconfirmed
  • Type
    Evaluation Board
  • Number of Bits
    16
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Single ADC SAR 250ksps 16-bit Serial 20-Pin LFCSP EP T/R20000RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual10000RFQ
Analog Devices Inc.8 CH 250KSPS 16BIT ADC IC13BUY
Analog Devices Inc.ADC, 16BIT, 8CH MUX, 250KSPS, 20LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.Single ADC SAR 250ksps 16-bit Serial 20-Pin LFCSP EP T/R18000RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ
Analog Devices Inc.ANALOG DEVICES - AD7689ACPZ - Analog/Digital-Wandler, achtfach, 16 bit, 250 kSPS, Differenz, asymmetrisch, Seriell, Einfach1RFQ
Analog Devices Inc.IC ADC 16BIT 250KSPS 8CH 20LFCSP5000RFQ
Analog Devices Inc.8 CH 250KSPS 16BIT ADC IC1500BUY
Load more