web counter

Analog Devices Inc. EVAL-AD7689EDZAD7689, PULSAR ADC, EVALUATION BOARD

Analog Devices Inc. EVAL-AD7689EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7689EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7689EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7689EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlPortable Medical InstrumentationInstrumentation and MeasurementPower Line CommunicationGPS

ECAD Model:

Description

The Analog Devices EVAL-AD7689EDZ is an evaluation board designed for the 20-lead PulSAR AD7689 16-bit PulSAR analog to digital converter family. This board is ideal for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the AD7689. It features a wide range of features, including a low-noise power supply, a high-speed serial interface, and a wide range of input ranges. The board also includes a variety of test points and connectors for easy connection to external components. The board is designed to be used with the AD7689 Evaluation Software, which provides a graphical user interface for configuring and testing the AD7689.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7689
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7689
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    12.5mW @ 250kSPS 5V
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N Tube0RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual10000RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps Low Power Low Noise and Distort RRO18RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual52RFQ
Analog Devices Inc.ADC, 16BIT, 8CH MUX, 250KSPS, 20LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.Single ADC SAR 250ksps 16-bit Serial 20-Pin LFCSP EP T/R18000RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R238RFQ
Load more