web counter

Analog Devices Inc. EVAL-AD7699EDZANALOG DEVICES EVAL-AD7699EDZ. EVALUATION BOARD, AD7192 16BIT 48 LEAD PULSAR ADC

Analog Devices Inc. EVAL-AD7699EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7699EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7699EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7699EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlPortable Medical InstrumentationInstrumentation and MeasurementPower Line CommunicationGPS

ECAD Model:

Description

The Analog Devices EVAL-AD7699EDZ is an evaluation board designed for the 20-lead PulSAR AD7699 16-bit PulSAR analog to digital converter family. This board is ideal for instrumentation and measurement applications, providing a platform for users to evaluate the performance of the AD7699. It features a wide range of features, including a low-noise power supply, a high-speed serial interface, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools, including a graphical user interface, a library of example programs, and a comprehensive set of documentation. The EVAL-AD7699EDZ is an ideal solution for users looking to evaluate the performance of the AD7699 in their instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7699
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7699
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2 B
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ Vdd
  • Power (Typ) @ Conditions
    28mW @ 500kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES - AD7699BCPZ - Analogue to Digital Converter, Octal MUX, 16 bit, 500 kSPS, Pseudo Differential, Single Ended, SPI0RFQ
Analog Devices Inc.Single ADC SAR 500ksps 16-bit Serial 20-Pin LFCSP EP T/R3000RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N Tube0RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual10000RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps Low Power Low Noise and Distort RRO18RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual52RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R238RFQ
Load more