web counter

Analog Devices Inc. EVAL-AD7760EDZANALOG DEVICES EVAL-AD7760EDZ EVAL BOARD 2.5MSPS 18/20 BIT ADC I.C.

Analog Devices Inc. EVAL-AD7760EDZ Reference Design 7
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 2
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 3
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 4
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 5
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 6
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 7
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 2
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 3
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 4
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 5
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 6
Analog Devices Inc. EVAL-AD7760EDZ Reference Design 7

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7760EDZ is an evaluation board for the AD7760, a 24-bit, 2.5 MSPS analog-to-digital converter (ADC). It is designed to be used with the EVAL-CED1Z Converter Development Board, an instrumentation and measurement system. The EVAL-AD7760EDZ board provides a complete platform for evaluating the performance of the AD7760 ADC. It includes a power supply, a reference voltage, and a variety of connectors for connecting to the EVAL-CED1Z board. The board also includes a variety of test points and jumpers for configuring the ADC for different applications. The EVAL-AD7760EDZ board is an ideal platform for evaluating the performance of the AD7760 ADC and for developing custom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    100
  • Number of Pins
    64
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7760
  • Operating Supply Voltage
    5.25V
  • Interface
    Parallel
  • Number of Bits
    24
  • Utilized IC / Part
    AD7760
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    3 B
  • Sampling Rate
    2.5 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2.5M
  • Number of A/D Converters
    1
  • Input Range
    ±3.25Vpp
  • Power (Typ) @ Conditions
    958mW @ 2.5MSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.V REF, 6.1-18V, 4.096V, 0.12%, 8SOIC100BUY
Analog Devices Inc.IC SUPERVISOR MPU 2.32V SC70-433RFQ
Analog Devices Inc.Voltage References 4.096V w/Crnt Sink & Srce Capability10BUY
Analog Devices Inc.IC ADC 24BIT SIGMA-DELTA 64TQFP27BUY
Analog Devices Inc.IC ADC 24BIT SIGMA-DELTA 64TQFP200BUY
Analog Devices Inc.ANALOG DEVICES AD7762BSVZ Analogue to Digital Converter, 24 bit, 625 kSPS, 2.5 V, 5 V, TQFP2279RFQ
Analog Devices Inc.ANALOG DEVICES - AD7760BSVZ - ADC, 24BIT, 2.5MSPS, PARALEL, 64TQFP1000RFQ