web counter

Analog Devices Inc. EVAL-AD7763EDZ24-BIT, 625 KSPS, 109 DB ADC WITH ON-CHIP BUFFERS, SERIAL INTERFACE

Analog Devices Inc. EVAL-AD7763EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7763EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7763EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7763EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7763EDZ is an evaluation board for the AD7763, a 24-bit, 625 KSPS, 1-channel analog-to-digital converter (ADC). The board is designed to be used with the EVAL-CED1Z Converter Development Board, an instrumentation and measurement system. The EVAL-AD7763EDZ board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a variety of test points and jumpers for easy debugging and testing. The board is powered by a single 3.3V supply and is capable of operating over a wide temperature range. The EVAL-AD7763EDZ board is an ideal solution for evaluating the performance of the AD7763 ADC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7763
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    AD7763
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    3 B
  • Sampling Rate
    625 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    625k
  • Number of A/D Converters
    1
  • Input Range
    ±3.25Vpp
  • Power (Typ) @ Conditions
    955.5mW @ 625kSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsFILTER LC(T) 1000PF SMD12500RFQ
Omron Electronics Inc-EMC DivOMRON ELECTRONIC COMPONENTS - B3S-1000P - Tactile Switch, B3S Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 24VDC2613RFQ
Analog Devices Inc.IC SUPERVISOR MPU 2.32V SC70-433RFQ
Texas InstrumentsPROTOTYPE0RFQ
Omron Electronics Inc-EMC DivSWITCH TACTILE SPST-NO 0.05A 24V622RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ