Analog Devices Inc. EVAL-AD7780EBZANALOG DEVICES EVAL-AD7780EBZ AD7780, ADC, SIGMA-DELTA, EVAL BOARD
Description
The Analog Devices EVAL-AD7780EBZ is an evaluation board for the AD7780, a 24-bit, 16.7SPS ADC for instrumentation, industrial, and automotive applications. It is designed to provide a platform for evaluating the performance of the AD7780 in a variety of applications. The board includes a variety of features, such as a low-noise power supply, a wide range of input ranges, and a variety of output options. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and evaluation. The board is ideal for evaluating the performance of the AD7780 in a variety of applications, including industrial process control, automotive, and instrumentation.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountFront
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD7780
- Operating Supply Voltage5.25V
- InterfaceSPI
- Number of Bits24
- Utilized IC / PartAD7780
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution3 B
- Sampling Rate16.7 sps
- Evaluation KitYes
- Sampling Rate (Per Second)16.7
- Number of A/D Converters1
- Input Range±5V
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DIVIDER/PLL SYNTHESZR 20LFCSP | 1000 | BUY | |
| Analog Devices Inc. | IC DIVIDER/PLL SYNTHESZR 20LFCSP | 18 | RFQ |


Product
Brand
Articles
Tools