Analog Devices, Inc. EVAL-AD7788EB
Description
The Analog Devices EVAL-AD7788EB is an evaluation board for the AD7788, a 16-bit, low power, delta-sigma ADC instrumentation and measurement amplifier. This board is designed to provide a platform for evaluating the performance of the AD7788 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy configuration. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The EVAL-AD7788EB is an ideal tool for evaluating the performance of the AD7788 in a variety of instrumentation and measurement applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSNot Compliant
- ECCN (US)EAR99
- SVHCYes
- SVHC Exceeds ThresholdYes
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 0.04% 8SOIC | 16 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADR434BRZ - Voltage Reference, Ultralow Noise, Series - Fixed, ADR434 Series, 4.096V, NSOIC-8 | 15 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 2.048V 8SOIC | 15 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.13% 8SOIC | 20184 | BUY | |
| Analog Devices Inc. | Voltage References 4.096V w/Crnt Sink & Srce Capability | 815 | BUY | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 5V SOT23-3 | 10 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 4.096V 8MSOP | 36 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.05% 8SOIC | 10 | BUY | |
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin MSOP T/R | 600 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin MSOP T/R | 10 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V 8SOIC | 12000 | BUY |
Load more


Product
Brand
Articles
Tools