Analog Devices Inc. EVAL-AD7793EBZBOARD EVALUATION FOR AD7793
Description
The Analog Devices EVAL-AD7793EBZ is an evaluation board for the AD7793, a 24-bit, 470SPS, 3-channel analog-to-digital converter (ADC) designed for thermocouple, medical, and healthcare applications. It features a wide input voltage range of 2.7V to 5.25V, low power consumption, and a high-accuracy, low-noise performance. The board includes a variety of features such as a temperature sensor, a reference voltage, and a programmable gain amplifier. It also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and data acquisition. The EVAL-AD7793EBZ is an ideal solution for applications requiring high accuracy and low power consumption.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD7793
- Operating Supply Voltage5.25V
- InterfaceSPI, Serial
- Number of Bits24
- Utilized IC / PartAD7793
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSerial
- Resolution3 B
- Sampling Rate470 sps
- Evaluation KitYes
- Sampling Rate (Per Second)470
- Number of A/D Converters1
- Input Range0 ~ 5V
- Power (Typ) @ Conditions2.5mW @ 470SPS
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC PLL FREQUENCY SYNTH 20-LFCSP | 8 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADF4108BCPZ - FREQ SYNTHESIZER PLL,SMD LFCSP-20 | 247 | RFQ | |
| Analog Devices Inc. | IC PLL FREQUENCY SYNTH 20-LFCSP | 11 | BUY |


Product
Brand
Articles
Tools