Analog Devices Inc. EVAL-AD7794EBZBOARD EVALUATION FOR AD7794
Description
The Analog Devices EVAL-AD7794EBZ is an evaluation board designed for use with the AD7794, a 24-bit, 470SPS, 6-channel analog-to-digital converter (ADC). This board is ideal for applications such as strain gauge, industrial process control, and weigh scale applications. It features a wide input voltage range of ±10V, a low noise floor of -90dB, and a high sampling rate of 470SPS. The board also includes a variety of connectors and jumpers for easy connection to external components. Additionally, the board is compatible with a variety of software packages, including the Analog Devices VisualAnalog software, which allows users to quickly and easily configure the board for their specific application.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7794
- Operating Supply Voltage5.25V
- InterfaceSPI
- Number of Bits24
- Utilized IC / PartAD7794
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSPI, DSP
- Resolution3 B
- Sampling Rate470 sps
- Evaluation KitYes
- Sampling Rate (Per Second)470
- Number of A/D Converters1
- Input Range±VREF/gain
- Power (Typ) @ Conditions2.5mW @ 470SPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-8 | 1000 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.2% 8DIP | 900 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 1MSPS LP SC70-6 | 426 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 1MSPS SC70-6 | 5 | RFQ |


Product
Brand
Articles
Tools