Linear Technology/Analog Devices DC1012A-BBOARD DELTA SIGMA ADC LTC2497
Description
The Analog Devices DC1012A-B LTC2497 Demo Board is a 16-bit, 8-channel I2C Easy Drive ADC designed for industrial applications. It features a wide input voltage range of 0-5V, a low power consumption of only 1.2mA, and a high sampling rate of up to 1MSPS. The board also includes a built-in temperature sensor, allowing for accurate temperature measurements. The board is easy to use and can be quickly connected to a variety of I2C devices. It is ideal for applications such as industrial automation, process control, and data acquisition.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesEasy Drive™
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2497
- Operating Supply Voltage5V
- InterfaceI2C, Serial
- Number of Bits16
- Utilized IC / PartLTC2497
- Supplied ContentsBoard(s)
- Data InterfaceI2C, Serial
- Sampling Rate7.5 sps
- Evaluation KitYes
- Sampling Rate (Per Second)7.5
- Number of A/D Converters1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 4520 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 5000 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 100 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 0 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 601 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 14 | RFQ |


Product
Brand
Articles
Tools