web counter

Linear Technology/Analog Devices DC045ALTC1298CS8 - MICROPOWER 12-BIT 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC045A-A, DC045A, LTC1298CS8 Demo Board is a micro-power 12-bit 2-channel ADC instrumentation and measurement board. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the LTC1298CS8 ADC. The board features two 12-bit analog-to-digital converters, each with a separate input channel, and a single-ended input range of 0 to 5V. The board also includes a power supply, a reference voltage, and a serial interface for communication with a host computer. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC1298
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    11.1k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    1.25mW @ 11.1kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC 8BIT SHIFT REGISTER 16-DHVQFN1261BUY
Texas InstrumentsInverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R164RFQ
Diodes IncorporatedHC HIGH PIN COUNT TSSOP-160BUY
Texas InstrumentsIC HEX INVERTER SCHMITT 14-SOIC356RFQ