web counter

Linear Technology/Analog Devices DC1067A-ABOARD DELTA SIGMA ADC LTC2450

Linear Technology/Analog Devices DC1067A-A Reference Design 2
Linear Technology/Analog Devices DC1067A-A Reference Design 1
Linear Technology/Analog Devices DC1067A-A Reference Design 2
Linear Technology/Analog Devices DC1067A-A Reference Design 1
Linear Technology/Analog Devices DC1067A-A Reference Design 1
Linear Technology/Analog Devices DC1067A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1067A-A Demo Board is designed to demonstrate the capabilities of the LTC2450IDC, a 16-bit high performance Delta Sigma Analog to Digital Converter for instrumentation and measurement applications. This board features a wide range of features, including a low-noise, low-power, high-accuracy ADC, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and test points for easy connection to external components. The board is designed to be used with the LTC2450IDC, and is ideal for use in applications such as data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2450
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2450
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    30
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.IC, SM, VOLT REF, 5V0RFQ