web counter

Analog Devices Inc. EVAL-AD7795EBZAD7795 ADC Evaluation Board LabVIEW BASED Software

Analog Devices Inc. EVAL-AD7795EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7795EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7795EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7795EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialPressure SensorOutdoor Temperature SensorStrain GaugeWeight Scale

ECAD Model:

Description

The EVAL-AD7795EBZ Evaluation Board from Analog Devices is a versatile tool for evaluating the performance of the AD7795 16-bit, 470 SPS, 6-channel analog-to-digital converter. This board is designed for industrial temperature range applications and features a wide range of features, including a low-noise, low-power, low-drift, and low-offset design. It also includes a wide range of digital and analog interfaces, including SPI, I2C, and analog inputs. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices ADuCM360 development kits.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7795
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    AD7795
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI, DSP
  • Resolution
    2 B
  • Sampling Rate
    470 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    470
  • Number of A/D Converters
    1
  • Input Range
    ±VREF/gain
  • Power (Typ) @ Conditions
    2.5mW @ 470SPS
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-81000RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS LP SC70-6426BUY
Analog Devices Inc.Operational Amplifier, Quad, 28 Mhz, 4, 170 V/ S, 4.5V To 18V, Dip, 14 Rohs Compliant: Yes35RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS SC70-65RFQ