Analog Devices Inc. EVAL-AD7798EBZANALOG DEVICES EVAL-AD7798EBZAD7798EBZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD7798EBZ is an evaluation board for the AD7798, a 16-bit, 470 samples per second, 3-channel analog to digital converter. This board is designed for industrial temperature ranges and is ideal for applications such as process control, data acquisition, and instrumentation. It features a wide input voltage range, low power consumption, and a high level of accuracy. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The EVAL-AD7798EBZ is a great choice for any application requiring a reliable and accurate analog to digital converter.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD7798
- Operating Supply Voltage5.25V
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartAD7798
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSerial
- Resolution2 B
- Sampling Rate470 sps
- Evaluation KitYes
- Sampling Rate (Per Second)470
- Number of A/D Converters1
- Input Range±VREF/gain
- Power (Typ) @ Conditions2.5mW @ 470SPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | DGTL ISO 1KV 6CH GEN PURP 20QSOP | 2000 | RFQ | |
| Analog Devices Inc. | DGTL ISO 1KV 6CH GEN PURP 20QSOP | 224 | BUY | |
| Analog Devices Inc. | Digital Isolator 20-Pin QSOP T/R | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADUM7642CRQZ - DIGITAL ISOLATOR, 6-CHANNEL, 20QSOP | 6000 | RFQ |


Product
Brand
Articles
Tools