Analog Devices Inc. EVAL-AD7799EBZBOARD EVALUATION FOR AD7799
Description
The Analog Devices EVAL-AD7799EBZ is an evaluation board designed for use with the AD7799, a 24-bit, 470SPS, 3-channel analog-to-digital converter (ADC). This board is ideal for applications such as strain gauge, industrial process control, and weigh scale applications. It features a wide input voltage range of ±10V, a low noise floor of -90dB, and a high sampling rate of 470SPS. The board also includes a USB interface for easy connection to a PC, as well as a variety of connectors for connecting external components. Additionally, the board includes a variety of software tools for configuring and testing the AD7799.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD7799
- Operating Supply Voltage5.25V
- InterfaceSPI, Serial
- Number of Bits24
- Utilized IC / PartAD7799
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSerial
- Resolution3 B
- Sampling Rate470 sps
- Evaluation KitYes
- Sampling Rate (Per Second)470
- Number of A/D Converters1
- Input Range±VREF/gain
- Power (Typ) @ Conditions2.5mW @ 470SPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 25 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 2.5V SOT23-3 | 39 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.27% SOT23-3 | 100 | BUY |


Product
Brand
Articles
Tools