Analog Devices Inc. EVAL-AD7879EBZANALOG DEVICES EVAL-AD7879EBZ AD7879, TOUCH SCREEN CNTLR, BOARD
Description
The Analog Devices EVAL-AD7879EBZ is an evaluation board for the AD7879 resistive touch screen controller. It is designed for use in consumer electronics applications, such as mobile phones, tablets, and other handheld devices. The board features a 4-wire resistive touch screen interface, a 3.3V power supply, and a USB interface for programming and debugging. It also includes a set of test points for measuring the touch screen signals. The board is designed to provide a quick and easy way to evaluate the performance of the AD7879 controller.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountCable
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7879
- FunctionTouch Screen Controller
- Operating Supply Voltage3.6V
- InterfaceSPI
- Utilized IC / PartAD7879
- Supplied ContentsBoard(s), Cable(s), Accessories
- Resolution1.5 B
- Evaluation KitYes
- Primary Attributes4-Wire Resistive
- EmbeddedNo
- Secondary AttributesGraphical User Interface, USB Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CONVERTER VOLT TO FREQ 8DIP | 105 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-8 | 1000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7741BRZ. IC, V/F CONVERTER 6.144MHZ 0.012% 8-SOIC | 5512 | RFQ | |
| Analog Devices Inc. | IC CONVERTER VOLT TO FREQ 8SOIC | 200 | RFQ | |
| Analog Devices Inc. | IC CONVERTER VOLT TO FREQ 8SOIC | 52 | RFQ |


Product
Brand
Articles
Tools