web counter

Microchip Technology ADM00398BOARD EVAL FOR 16BIT MCU MCP3911

Microchip Technology ADM00398 Reference Design 1
Microchip Technology ADM00398 Reference Design 1
Microchip Technology ADM00398 Reference Design 1
Microchip Technology ADM00398 Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AudioEnergy MeterAudioMedical and HealthcareAutomotiveInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology ADM00398-ADM00398, ADM00398, ADC Evaluation Board for 16-Bit MCUs system is designed to evaluate the performance of the MCP3911 dual-channel ADC, Audio Codec and PGA. This evaluation board provides a comprehensive platform for testing and evaluating the performance of the MCP3911 in a variety of applications. The board includes a 16-bit MCU, a dual-channel ADC, an audio codec, and a programmable gain amplifier (PGA). The board also includes a USB interface for programming and debugging, as well as a variety of analog and digital I/O connectors. The board is designed to be used with the MCP3911 Evaluation Software, which provides a graphical user interface for configuring and testing the MCP3911. The board also includes a variety of example programs to help users get started quickly. The ADM00398-ADM00398, ADM00398, ADC Evaluation Board for 16-Bit MCUs system is an ideal platform for evaluating the performance of the MCP3911 in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Cable
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Interface
    RS-232, UART, USB
  • Number of Bits
    8
  • Utilized IC / Part
    MCP3911, PIC24FJ256GA110
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    Yes, MCU, 16-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C606BUY
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Texas InstrumentsTEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-853008RFQ
Microchip TechnologyIC AFE 24BIT 125KSPS 2CH 20-SSOP55BUY
Microchip TechnologyIC REG LDO 3.3V 0.15A SOT223-3300BUY
Texas InstrumentsIC LINE DRVR/RCVR RS232 20-TSSOP3425BUY
Abracon LLCCRYSTAL 7.3728MHZ 18PF SMD36200BUY
Abracon LLCCRYSTAL 10.0000MHZ 18PF SMD17000BUY